Vishay Precision Group Res Wirewound 230m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR2300KE12

Description
Res Wirewound 230m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 230m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 230m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW01MR2300KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 230m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW01MR2300KE12
Res Wirewound 230m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR2300KE12
Res Wirewound 230m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 230m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M .23 10% E12 E3 Vishay - 70P2315 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .23 10% E12 E3 Vishay
70P2315
Cw-1M .23 10% E12 E3 Vishay 70P2315
CW-1M .23 10% e12 E3

CW-1M .23 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR2300KE12 70P2315
Product Name Res Wirewound 230m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1M .23 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details