Vishay Precision Group Res Wirewound 200m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR2000JE70

Description
Res Wirewound 200m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 200m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW01MR2000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW01MR2000JE70
Res Wirewound 200m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR2000JE70
Res Wirewound 200m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 200m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M .2 5% E70 E3 Vishay - 70P2306 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .2 5% E70 E3 Vishay
70P2306
Cw-1M .2 5% E70 E3 Vishay 70P2306
CW-1M .2 5% E70 e3

CW-1M .2 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR2000JE70 70P2306
Product Name Res Wirewound 200m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw-1M .2 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers