Vishay Precision Group Res Wirewound 200m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR2000JE12

Description
Res Wirewound 200m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 200m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW01MR2000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW01MR2000JE12
Res Wirewound 200m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR2000JE12
Res Wirewound 200m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 200m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M .2 5% E12 E3 Vishay - 70P2305 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .2 5% E12 E3 Vishay
70P2305
Cw-1M .2 5% E12 E3 Vishay 70P2305
CW-1M .2 5% e12 E3

CW-1M .2 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR2000JE12 70P2305
Product Name Res Wirewound 200m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1M .2 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details