Vishay Precision Group Res Wirewound 160m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR1600JE12

Description
Res Wirewound 160m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 160m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 160m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW01MR1600JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW01MR1600JE12
Res Wirewound 160m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR1600JE12
Res Wirewound 160m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 160m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M .16 5% E12 E3 Vishay - 70P2293 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .16 5% E12 E3 Vishay
70P2293
Cw-1M .16 5% E12 E3 Vishay 70P2293
CW-1M .16 5% e12 E3

CW-1M .16 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR1600JE12 70P2293
Product Name Res Wirewound 160m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1M .16 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR22JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details