Vishay Precision Group Res Wirewound 150m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR1500KE70

Description
Res Wirewound 150m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 150m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 150m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW01MR1500KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW01MR1500KE70
Res Wirewound 150m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR1500KE70
Res Wirewound 150m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 150m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M .15 10% E70 E3 Vishay - 70P2292 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .15 10% E70 E3 Vishay
70P2292
Cw-1M .15 10% E70 E3 Vishay 70P2292
CW-1M .15 10% E70 e3

CW-1M .15 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR1500KE70 70P2292
Product Name Res Wirewound 150m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw-1M .15 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details