Vishay Precision Group Res Wirewound 150m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR1500JE12

Description
Res Wirewound 150m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 150m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 150m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW01MR1500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW01MR1500JE12
Res Wirewound 150m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR1500JE12
Res Wirewound 150m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 150m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M .15 5% E12 E3 Vishay - 70P2289 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .15 5% E12 E3 Vishay
70P2289
Cw-1M .15 5% E12 E3 Vishay 70P2289
CW-1M .15 5% e12 E3

CW-1M .15 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR1500JE12 70P2289
Product Name Res Wirewound 150m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1M .15 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers