Vishay Precision Group Res Wirewound 125m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR1250KE12

Description
Res Wirewound 125m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 125m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 125m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW01MR1250KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 125m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW01MR1250KE12
Res Wirewound 125m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR1250KE12
Res Wirewound 125m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 125m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M .125 10% E12 E3 Vishay - 70P2279 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .125 10% E12 E3 Vishay
70P2279
Cw-1M .125 10% E12 E3 Vishay 70P2279
CW-1M .125 10% e12 E3

CW-1M .125 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR1250KE12 70P2279
Product Name Res Wirewound 125m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1M .125 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C143R3JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details