Vishay Precision Group Res Wirewound 100m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR1000JE12

Description
Res Wirewound 100m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 100m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW01MR1000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW01MR1000JE12
Res Wirewound 100m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR1000JE12
Res Wirewound 100m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 100m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M .1 5% E12 E3 Vishay - 70P2265 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .1 5% E12 E3 Vishay
70P2265
Cw-1M .1 5% E12 E3 Vishay 70P2265
CW-1M .1 5% e12 E3

CW-1M .1 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR1000JE12 70P2265
Product Name Res Wirewound 100m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1M .1 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers