Vishay Precision Group Res Wirewound 9.1 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M9R100JE70

Description
Res Wirewound 9.1 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 9.1 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9.1 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW01M9R100JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.1 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW01M9R100JE70
Res Wirewound 9.1 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M9R100JE70
Res Wirewound 9.1 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 9.1 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 9.1 5% E70 E3 Vishay - 70P3206 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 9.1 5% E70 E3 Vishay
70P3206
Cw-1M 9.1 5% E70 E3 Vishay 70P3206
CW-1M 9.1 5% E70 e3

CW-1M 9.1 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M9R100JE70 70P3206
Product Name Res Wirewound 9.1 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R Cw-1M 9.1 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details