Vishay Precision Group Res Wirewound 91 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M91R00JE70

Description
Res Wirewound 91 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 91 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 91 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M91R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 91 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M91R00JE70
Res Wirewound 91 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M91R00JE70
Res Wirewound 91 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 91 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 91 5% E70 E3 Vishay - 70P3218 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 91 5% E70 E3 Vishay
70P3218
Cw-1M 91 5% E70 E3 Vishay 70P3218
CW-1M 91 5% E70 e3

CW-1M 91 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M91R00JE70 70P3218
Product Name Res Wirewound 91 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 91 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details