Vishay Precision Group Res Wirewound 909 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M909R0KE12

Description
Res Wirewound 909 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 909 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 909 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M909R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 909 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M909R0KE12
Res Wirewound 909 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M909R0KE12
Res Wirewound 909 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 909 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 909 10% E12 E3 Vishay - 70P3215 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 909 10% E12 E3 Vishay
70P3215
Cw-1M 909 10% E12 E3 Vishay 70P3215
CW-1M 909 10% e12 E3

CW-1M 909 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M909R0KE12 70P3215
Product Name Res Wirewound 909 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 909 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C104R7JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details