Vishay Precision Group Res Wirewound 85 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M85R00KE70

Description
Res Wirewound 85 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 85 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 85 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M85R00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 85 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M85R00KE70
Res Wirewound 85 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M85R00KE70
Res Wirewound 85 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 85 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 85 10% E70 E3 Vishay - 70P3196 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 85 10% E70 E3 Vishay
70P3196
Cw-1M 85 10% E70 E3 Vishay 70P3196
CW-1M 85 10% E70 e3

CW-1M 85 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M85R00KE70 70P3196
Product Name Res Wirewound 85 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 85 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details