Vishay Precision Group Res Wirewound 85 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M85R00JE70

Description
Res Wirewound 85 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 85 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 85 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M85R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 85 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M85R00JE70
Res Wirewound 85 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M85R00JE70
Res Wirewound 85 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 85 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 85 5% E70 E3 Vishay - 70P3194 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 85 5% E70 E3 Vishay
70P3194
Cw-1M 85 5% E70 E3 Vishay 70P3194
CW-1M 85 5% E70 e3

CW-1M 85 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M85R00JE70 70P3194
Product Name Res Wirewound 85 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 85 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers