Vishay Precision Group Res Wirewound 80 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M80R00JE70

Description
Res Wirewound 80 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 80 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 80 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M80R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 80 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M80R00JE70
Res Wirewound 80 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M80R00JE70
Res Wirewound 80 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 80 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 80 5% E70 E3 Vishay - 70P3178 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 80 5% E70 E3 Vishay
70P3178
Cw-1M 80 5% E70 E3 Vishay 70P3178
CW-1M 80 5% E70 e3

CW-1M 80 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M80R00JE70 70P3178
Product Name Res Wirewound 80 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 80 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details