Vishay Precision Group Res Wirewound 770 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M770R0KE70

Description
Res Wirewound 770 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 770 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 770 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M770R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 770 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M770R0KE70
Res Wirewound 770 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M770R0KE70
Res Wirewound 770 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 770 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 770 10% E70 E3 Vishay - 70P3164 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 770 10% E70 E3 Vishay
70P3164
Cw-1M 770 10% E70 E3 Vishay 70P3164
CW-1M 770 10% E70 e3

CW-1M 770 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M770R0KE70 70P3164
Product Name Res Wirewound 770 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 770 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1625995-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
4 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers