Vishay Precision Group Res Wirewound 700 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M700R0KE12

Description
Res Wirewound 700 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 700 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 700 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M700R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 700 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M700R0KE12
Res Wirewound 700 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M700R0KE12
Res Wirewound 700 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 700 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 700 10% E12 E3 Vishay - 70P3151 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 700 10% E12 E3 Vishay
70P3151
Cw-1M 700 10% E12 E3 Vishay 70P3151
CW-1M 700 10% e12 E3

CW-1M 700 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M700R0KE12 70P3151
Product Name Res Wirewound 700 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 700 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2123599 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details