Vishay Precision Group Res Wirewound 61.9 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M61R90KE70

Description
Res Wirewound 61.9 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 61.9 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 61.9 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M61R90KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 61.9 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M61R90KE70
Res Wirewound 61.9 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M61R90KE70
Res Wirewound 61.9 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 61.9 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 61.9 10% E70 E3 Vishay - 70P3096 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 61.9 10% E70 E3 Vishay
70P3096
Cw-1M 61.9 10% E70 E3 Vishay 70P3096
CW-1M 61.9 10% E70 e3

CW-1M 61.9 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M61R90KE70 70P3096
Product Name Res Wirewound 61.9 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 61.9 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers