Vishay Precision Group Res Wirewound 60 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M60R00JE12

Description
Res Wirewound 60 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 60 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 60 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M60R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 60 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M60R00JE12
Res Wirewound 60 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M60R00JE12
Res Wirewound 60 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 60 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 60 5% E12 E3 Vishay - 70P3085 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 60 5% E12 E3 Vishay
70P3085
Cw-1M 60 5% E12 E3 Vishay 70P3085
CW-1M 60 5% e12 E3

CW-1M 60 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M60R00JE12 70P3085
Product Name Res Wirewound 60 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 60 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details