Vishay Precision Group Res Wirewound 600 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M600R0KE70

Description
Res Wirewound 600 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 600 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M600R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M600R0KE70
Res Wirewound 600 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M600R0KE70
Res Wirewound 600 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 600 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 600 10% E70 E3 Vishay - 70P3092 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 600 10% E70 E3 Vishay
70P3092
Cw-1M 600 10% E70 E3 Vishay 70P3092
CW-1M 600 10% E70 e3

CW-1M 600 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M600R0KE70 70P3092
Product Name Res Wirewound 600 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 600 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details