Vishay Precision Group Res Wirewound 51.1 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M51R10KE70

Description
Res Wirewound 51.1 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 51.1 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 51.1 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M51R10KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 51.1 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M51R10KE70
Res Wirewound 51.1 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M51R10KE70
Res Wirewound 51.1 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 51.1 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 51.1 10% E70 E3 Vishay - 70P3044 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 51.1 10% E70 E3 Vishay
70P3044
Cw-1M 51.1 10% E70 E3 Vishay 70P3044
CW-1M 51.1 10% E70 e3

CW-1M 51.1 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M51R10KE70 70P3044
Product Name Res Wirewound 51.1 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 51.1 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C14R68JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details