Vishay Precision Group Res Wirewound 4.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M4R700JE12

Description
Res Wirewound 4.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 4.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW01M4R700JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW01M4R700JE12
Res Wirewound 4.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M4R700JE12
Res Wirewound 4.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 4.7 5% E12 E3 Vishay - 70P2949 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 4.7 5% E12 E3 Vishay
70P2949
Cw-1M 4.7 5% E12 E3 Vishay 70P2949
CW-1M 4.7 5% e12 E3

CW-1M 4.7 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M4R700JE12 70P2949
Product Name Res Wirewound 4.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1M 4.7 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers