Vishay Precision Group Res Wirewound 45.3 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M45R30JE12

Description
Res Wirewound 45.3 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 45.3 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 45.3 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M45R30JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 45.3 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M45R30JE12
Res Wirewound 45.3 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M45R30JE12
Res Wirewound 45.3 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 45.3 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 45.3 5% E12 E3 Vishay - 70P2989 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 45.3 5% E12 E3 Vishay
70P2989
Cw-1M 45.3 5% E12 E3 Vishay 70P2989
CW-1M 45.3 5% e12 E3

CW-1M 45.3 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M45R30JE12 70P2989
Product Name Res Wirewound 45.3 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 45.3 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details