Vishay Precision Group Res Wirewound 422 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M422R0KE12

Description
Res Wirewound 422 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 422 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 422 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M422R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 422 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M422R0KE12
Res Wirewound 422 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M422R0KE12
Res Wirewound 422 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 422 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 422 10% E12 E3 Vishay - 70P2979 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 422 10% E12 E3 Vishay
70P2979
Cw-1M 422 10% E12 E3 Vishay 70P2979
CW-1M 422 10% e12 E3

CW-1M 422 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M422R0KE12 70P2979
Product Name Res Wirewound 422 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 422 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers