Vishay Precision Group Res Wirewound 416 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M416R0JE70

Description
Res Wirewound 416 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 416 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 416 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M416R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 416 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M416R0JE70
Res Wirewound 416 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M416R0JE70
Res Wirewound 416 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 416 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 416 5% E70 E3 Vishay - 70P2974 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 416 5% E70 E3 Vishay
70P2974
Cw-1M 416 5% E70 E3 Vishay 70P2974
CW-1M 416 5% E70 e3

CW-1M 416 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M416R0JE70 70P2974
Product Name Res Wirewound 416 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 416 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers