Vishay Precision Group Res Wirewound 40.2 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M40R20KE70

Description
Res Wirewound 40.2 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 40.2 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 40.2 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M40R20KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40.2 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M40R20KE70
Res Wirewound 40.2 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M40R20KE70
Res Wirewound 40.2 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 40.2 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 40.2 10% E70 E3 Vishay - 70P2964 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 40.2 10% E70 E3 Vishay
70P2964
Cw-1M 40.2 10% E70 E3 Vishay 70P2964
CW-1M 40.2 10% E70 e3

CW-1M 40.2 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M40R20KE70 70P2964
Product Name Res Wirewound 40.2 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 40.2 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 4.7 to 100 ohms
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details