Vishay Precision Group Res Wirewound 40 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M40R00KE70

Description
Res Wirewound 40 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 40 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 40 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M40R00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M40R00KE70
Res Wirewound 40 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M40R00KE70
Res Wirewound 40 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 40 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 40 10% E70 E3 Vishay - 70P2960 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 40 10% E70 E3 Vishay
70P2960
Cw-1M 40 10% E70 E3 Vishay 70P2960
CW-1M 40 10% E70 e3

CW-1M 40 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M40R00KE70 70P2960
Product Name Res Wirewound 40 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 40 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details