Vishay Precision Group Res Wirewound 400 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M400R0JE12

Description
Res Wirewound 400 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 400 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 400 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M400R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 400 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M400R0JE12
Res Wirewound 400 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M400R0JE12
Res Wirewound 400 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 400 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 400 5% E12 E3 Vishay - 70P2965 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 400 5% E12 E3 Vishay
70P2965
Cw-1M 400 5% E12 E3 Vishay 70P2965
CW-1M 400 5% e12 E3

CW-1M 400 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M400R0JE12 70P2965
Product Name Res Wirewound 400 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 400 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details