Vishay Precision Group Res Wirewound 3.6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M3R600JE12

Description
Res Wirewound 3.6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3.6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW01M3R600JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW01M3R600JE12
Res Wirewound 3.6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M3R600JE12
Res Wirewound 3.6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 3.6 5% E12 E3 Vishay - 70P2833 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 3.6 5% E12 E3 Vishay
70P2833
Cw-1M 3.6 5% E12 E3 Vishay 70P2833
CW-1M 3.6 5% e12 E3

CW-1M 3.6 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M3R600JE12 70P2833
Product Name Res Wirewound 3.6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1M 3.6 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details