Vishay Precision Group Res Wirewound 3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M3R000JE12

Description
Res Wirewound 3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW01M3R000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW01M3R000JE12
Res Wirewound 3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M3R000JE12
Res Wirewound 3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 3 5% E12 E3 Vishay - 70P2813 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 3 5% E12 E3 Vishay
70P2813
Cw-1M 3 5% E12 E3 Vishay 70P2813
CW-1M 3 5% e12 E3

CW-1M 3 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M3R000JE12 70P2813
Product Name Res Wirewound 3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1M 3 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details