Vishay Precision Group Res Wirewound 39 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M39R00KE12

Description
Res Wirewound 39 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 39 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 39 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M39R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 39 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M39R00KE12
Res Wirewound 39 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M39R00KE12
Res Wirewound 39 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 39 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 39 10% E12 E3 Vishay - 70P2931 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 39 10% E12 E3 Vishay
70P2931
Cw-1M 39 10% E12 E3 Vishay 70P2931
CW-1M 39 10% e12 E3

CW-1M 39 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M39R00KE12 70P2931
Product Name Res Wirewound 39 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 39 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details