Vishay Precision Group Res Wirewound 39 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M39R00JE70

Description
Res Wirewound 39 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 39 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 39 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M39R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 39 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M39R00JE70
Res Wirewound 39 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M39R00JE70
Res Wirewound 39 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 39 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 39 5% E70 E3 Vishay - 70P2930 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 39 5% E70 E3 Vishay
70P2930
Cw-1M 39 5% E70 E3 Vishay 70P2930
CW-1M 39 5% E70 e3

CW-1M 39 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M39R00JE70 70P2930
Product Name Res Wirewound 39 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 39 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1630027-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 0.1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers