Vishay Precision Group Res Wirewound 360 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M360R0KE12

Description
Res Wirewound 360 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 360 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 360 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M360R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 360 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M360R0KE12
Res Wirewound 360 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M360R0KE12
Res Wirewound 360 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 360 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 360 10% E12 E3 Vishay - 70P2923 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 360 10% E12 E3 Vishay
70P2923
Cw-1M 360 10% E12 E3 Vishay 70P2923
CW-1M 360 10% e12 E3

CW-1M 360 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M360R0KE12 70P2923
Product Name Res Wirewound 360 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 360 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details