Vishay Precision Group Res Wirewound 34 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M34R00KE70

Description
Res Wirewound 34 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 34 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 34 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M34R00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 34 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M34R00KE70
Res Wirewound 34 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M34R00KE70
Res Wirewound 34 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 34 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 34 10% E70 E3 Vishay - 70P2900 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 34 10% E70 E3 Vishay
70P2900
Cw-1M 34 10% E70 E3 Vishay 70P2900
CW-1M 34 10% E70 e3

CW-1M 34 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M34R00KE70 70P2900
Product Name Res Wirewound 34 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 34 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details