Res Wirewound 33 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
RES,Metal Alloy,33Ohms,5+/-% Tol,-30,30ppm-TC
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW01M33R00JB12 | 23M4069 |
| Product Name | Res Wirewound 33 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk | Res,metal Alloy,33Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay |
| Technology / Construction | Wirewound | MetalAlloy |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 5 +/- % |