Vishay Precision Group Res Wirewound 332 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M332R0JE12

Description
Res Wirewound 332 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 332 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 332 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M332R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 332 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M332R0JE12
Res Wirewound 332 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M332R0JE12
Res Wirewound 332 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 332 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 332 5% E12 E3 Vishay - 70P2893 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 332 5% E12 E3 Vishay
70P2893
Cw-1M 332 5% E12 E3 Vishay 70P2893
CW-1M 332 5% e12 E3

CW-1M 332 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M332R0JE12 70P2893
Product Name Res Wirewound 332 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 332 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers