Vishay Precision Group Res Wirewound 324 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M324R0KE12

Description
Res Wirewound 324 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 324 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 324 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M324R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 324 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M324R0KE12
Res Wirewound 324 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M324R0KE12
Res Wirewound 324 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 324 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 324 10% E12 E3 Vishay - 70P2883 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 324 10% E12 E3 Vishay
70P2883
Cw-1M 324 10% E12 E3 Vishay 70P2883
CW-1M 324 10% e12 E3

CW-1M 324 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M324R0KE12 70P2883
Product Name Res Wirewound 324 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 324 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details