Vishay Precision Group Res Wirewound 316 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M316R0KE12

Description
Res Wirewound 316 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 316 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 316 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M316R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 316 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M316R0KE12
Res Wirewound 316 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M316R0KE12
Res Wirewound 316 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 316 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 316 10% E12 E3 Vishay - 70P2871 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 316 10% E12 E3 Vishay
70P2871
Cw-1M 316 10% E12 E3 Vishay 70P2871
CW-1M 316 10% e12 E3

CW-1M 316 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M316R0KE12 70P2871
Product Name Res Wirewound 316 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 316 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details