Vishay Precision Group Res Wirewound 2.2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M2R200JE12

Description
Res Wirewound 2.2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW01M2R200JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW01M2R200JE12
Res Wirewound 2.2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M2R200JE12
Res Wirewound 2.2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 2.2 5% E12 E3 Vishay - 70P2689 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 2.2 5% E12 E3 Vishay
70P2689
Cw-1M 2.2 5% E12 E3 Vishay 70P2689
CW-1M 2.2 5% e12 E3

CW-1M 2.2 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M2R200JE12 70P2689
Product Name Res Wirewound 2.2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1M 2.2 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers