Vishay Precision Group Res Wirewound 2.51K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M2K510KE12

Description
Res Wirewound 2.51K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.51K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.51K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M2K510KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.51K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M2K510KE12
Res Wirewound 2.51K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M2K510KE12
Res Wirewound 2.51K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.51K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 2.51K 10% E12 E3 Vishay - 70P2671 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 2.51K 10% E12 E3 Vishay
70P2671
Cw-1M 2.51K 10% E12 E3 Vishay 70P2671
CW-1M 2.51K 10% e12 E3

CW-1M 2.51K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M2K510KE12 70P2671
Product Name Res Wirewound 2.51K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 2.51K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details