Vishay Precision Group Res Wirewound 2.4K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M2K400KE70

Description
Res Wirewound 2.4K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2.4K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.4K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M2K400KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.4K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M2K400KE70
Res Wirewound 2.4K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M2K400KE70
Res Wirewound 2.4K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.4K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 2.4K 10% E70 E3 Vishay - 70P2664 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 2.4K 10% E70 E3 Vishay
70P2664
Cw-1M 2.4K 10% E70 E3 Vishay 70P2664
CW-1M 2.4K 10% E70 e3

CW-1M 2.4K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M2K400KE70 70P2664
Product Name Res Wirewound 2.4K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 2.4K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details