Vishay Precision Group Res Wirewound 2.2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M2K200KE12

Description
Res Wirewound 2.2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M2K200KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M2K200KE12
Res Wirewound 2.2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M2K200KE12
Res Wirewound 2.2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 2.2K 10% E12 E3 Vishay - 70P2655 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 2.2K 10% E12 E3 Vishay
70P2655
Cw-1M 2.2K 10% E12 E3 Vishay 70P2655
CW-1M 2.2K 10% e12 E3

CW-1M 2.2K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M2K200KE12 70P2655
Product Name Res Wirewound 2.2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 2.2K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details