Vishay Precision Group Res Wirewound 2.05K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M2K050KE12

Description
Res Wirewound 2.05K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.05K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.05K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M2K050KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.05K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M2K050KE12
Res Wirewound 2.05K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M2K050KE12
Res Wirewound 2.05K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.05K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 2.05K 10% E12 E3 Vishay - 70P2651 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 2.05K 10% E12 E3 Vishay
70P2651
Cw-1M 2.05K 10% E12 E3 Vishay 70P2651
CW-1M 2.05K 10% e12 E3

CW-1M 2.05K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M2K050KE12 70P2651
Product Name Res Wirewound 2.05K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 2.05K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers