Vishay Precision Group Res Wirewound 2.05K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M2K050JE70

Description
Res Wirewound 2.05K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2.05K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.05K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M2K050JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.05K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M2K050JE70
Res Wirewound 2.05K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M2K050JE70
Res Wirewound 2.05K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.05K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 2.05K 5% E70 E3 Vishay - 70P2650 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 2.05K 5% E70 E3 Vishay
70P2650
Cw-1M 2.05K 5% E70 E3 Vishay 70P2650
CW-1M 2.05K 5% E70 e3

CW-1M 2.05K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M2K050JE70 70P2650
Product Name Res Wirewound 2.05K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 2.05K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details