Vishay Precision Group Res Wirewound 280 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M280R0KE70

Description
Res Wirewound 280 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 280 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 280 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M280R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 280 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M280R0KE70
Res Wirewound 280 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M280R0KE70
Res Wirewound 280 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 280 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 280 10% E70 E3 Vishay - 70P2792 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 280 10% E70 E3 Vishay
70P2792
Cw-1M 280 10% E70 E3 Vishay 70P2792
CW-1M 280 10% E70 e3

CW-1M 280 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M280R0KE70 70P2792
Product Name Res Wirewound 280 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 280 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1623774-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details