Vishay Precision Group Res Wirewound 27.5 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M27R50JE70

Description
Res Wirewound 27.5 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 27.5 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 27.5 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M27R50JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27.5 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M27R50JE70
Res Wirewound 27.5 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M27R50JE70
Res Wirewound 27.5 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 27.5 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 27.5 5% E70 E3 Vishay - 70P2774 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 27.5 5% E70 E3 Vishay
70P2774
Cw-1M 27.5 5% E70 E3 Vishay 70P2774
CW-1M 27.5 5% E70 e3

CW-1M 27.5 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M27R50JE70 70P2774
Product Name Res Wirewound 27.5 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 27.5 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers