Vishay Precision Group Res Wirewound 256 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M256R0JE70

Description
Res Wirewound 256 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 256 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 256 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M256R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 256 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M256R0JE70
Res Wirewound 256 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M256R0JE70
Res Wirewound 256 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 256 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 256 5% E70 E3 Vishay - 70P2766 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 256 5% E70 E3 Vishay
70P2766
Cw-1M 256 5% E70 E3 Vishay 70P2766
CW-1M 256 5% E70 e3

CW-1M 256 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M256R0JE70 70P2766
Product Name Res Wirewound 256 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 256 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers