Vishay Precision Group Res Wirewound 22 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M22R00KE12

Description
Res Wirewound 22 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 22 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M22R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M22R00KE12
Res Wirewound 22 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M22R00KE12
Res Wirewound 22 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 22 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 22 10% E12 E3 Vishay - 70P2731 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 22 10% E12 E3 Vishay
70P2731
Cw-1M 22 10% E12 E3 Vishay 70P2731
CW-1M 22 10% e12 E3

CW-1M 22 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M22R00KE12 70P2731
Product Name Res Wirewound 22 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 22 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1630024-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details