Vishay Precision Group Res Wirewound 1.9K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M1K900JE70

Description
Res Wirewound 1.9K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.9K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.9K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M1K900JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.9K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M1K900JE70
Res Wirewound 1.9K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M1K900JE70
Res Wirewound 1.9K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.9K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 1.9K 5% E70 E3 Vishay - 70P2478 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 1.9K 5% E70 E3 Vishay
70P2478
Cw-1M 1.9K 5% E70 E3 Vishay 70P2478
CW-1M 1.9K 5% E70 e3

CW-1M 1.9K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M1K900JE70 70P2478
Product Name Res Wirewound 1.9K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 1.9K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers