Vishay Precision Group Res Wirewound 1.8K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M1K800JE70

Description
Res Wirewound 1.8K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.8K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.8K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M1K800JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.8K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M1K800JE70
Res Wirewound 1.8K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M1K800JE70
Res Wirewound 1.8K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.8K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 1.8K 5% E70 E3 Vishay - 70P2474 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 1.8K 5% E70 E3 Vishay
70P2474
Cw-1M 1.8K 5% E70 E3 Vishay 70P2474
CW-1M 1.8K 5% E70 e3

CW-1M 1.8K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M1K800JE70 70P2474
Product Name Res Wirewound 1.8K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 1.8K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1630184-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details