Vishay Precision Group Res Wirewound 15.6 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M15R60JE12

Description
Res Wirewound 15.6 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 15.6 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 15.6 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M15R60JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15.6 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M15R60JE12
Res Wirewound 15.6 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M15R60JE12
Res Wirewound 15.6 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 15.6 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 15.6 5% E12 E3 Vishay - 70P2601 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 15.6 5% E12 E3 Vishay
70P2601
Cw-1M 15.6 5% E12 E3 Vishay 70P2601
CW-1M 15.6 5% e12 E3

CW-1M 15.6 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M15R60JE12 70P2601
Product Name Res Wirewound 15.6 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 15.6 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details